Vishay Precision Group Tantalum Capacitors 199D275X9035B1V1

Description
2.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
2.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D275X9035B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D275X9035B1V1-ND
Tantalum Capacitors 199D275X9035B1V1-ND
2.7µF Conformal Coated Tantalum Capacitors 35V Radial

2.7µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D275X9035B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D275X9035B1V1
Tantalum Capacitors 199D275X9035B1V1
CAP TANT 2.7UF 10% 35V RADIAL

CAP TANT 2.7UF 10% 35V RADIAL

Supplier's Site Datasheet
199D, 2.7 F, +/-10 %, 35 V, B-Size Radial Rohs Compliant Vishay - 49C6207 - Newark, An Avnet Company
Chicago, IL, United States
199D, 2.7 F, +/-10 %, 35 V, B-Size Radial Rohs Compliant Vishay
49C6207
199D, 2.7 F, +/-10 %, 35 V, B-Size Radial Rohs Compliant Vishay 49C6207
199D, 2.7 F, +/-10 %, 35 V, B-Size Radial RoHS Compliant: No

199D, 2.7 F, +/-10 %, 35 V, B-Size Radial RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D275X9035B1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D275X9035B1V1
Capacitors - Tantalum Capacitors 199D275X9035B1V1
CAP TANT 2.7UF 10% 35V RADIAL

CAP TANT 2.7UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D275X9035B1V1-ND 199D275X9035B1V1 49C6207 199D275X9035B1V1
Product Name Tantalum Capacitors Tantalum Capacitors 199D, 2.7 F, +/-10 %, 35 V, B-Size Radial Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.7 microF 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details