Vishay Precision Group Tantalum Capacitors 199D227X0010F6V1

Description
220µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D227X0010F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D227X0010F6V1-ND
Tantalum Capacitors 199D227X0010F6V1-ND
220µF Conformal Coated Tantalum Capacitors 10V Radial

220µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 10V, Radial 20%; Capacitance Vishay - 30C8895 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, Radial 20%; Capacitance Vishay
30C8895
Tantalum Capacitor, 220Uf, 10V, Radial 20%; Capacitance Vishay 30C8895
TANTALUM CAPACITOR, 220UF, 10V, RADIAL 20%; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 220UF, 10V, RADIAL 20%; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D227X0010F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D227X0010F6V1
Tantalum Capacitors 199D227X0010F6V1
CAP TANT 220UF 20% 10V RADIAL

CAP TANT 220UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D227X0010F6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D227X0010F6V1
Capacitors - Tantalum Capacitors 199D227X0010F6V1
CAP TANT 220UF 20% 10V RADIAL

CAP TANT 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D227X0010F6V1-ND 30C8895 199D227X0010F6V1 199D227X0010F6V1
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, Radial 20%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details