220µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 220UF 20% 10V RADIAL
CAP TANT 220UF 20% 10V RADIAL
Capacitor,220uF,10VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D227X0010F6B1-ND | 199D227X0010F6B1 | 199D227X0010F6B1 | 49C6198 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |