Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X9035E6V1

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9035E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9035E6V1-ND
Tantalum Capacitors 199D226X9035E6V1-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial

22µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 35V, Radial 10%; Capacitance Vishay - 30C8893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, Radial 10%; Capacitance Vishay
30C8893
Tantalum Capacitor, 22Uf, 35V, Radial 10%; Capacitance Vishay 30C8893
TANTALUM CAPACITOR, 22UF, 35V, RADIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 35V, RADIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D226X9035E6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X9035E6V1
Capacitors - Tantalum Capacitors 199D226X9035E6V1
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D226X9035E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9035E6V1
Tantalum Capacitors 199D226X9035E6V1
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X9035E6V1-ND 30C8893 199D226X9035E6V1 199D226X9035E6V1
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers