Vishay Precision Group Tantalum Capacitors 199D226X9035E6B1

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9035E6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9035E6B1-ND
Tantalum Capacitors 199D226X9035E6B1-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial

22µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X9035E6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9035E6B1
Tantalum Capacitors 199D226X9035E6B1
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, Radial 10%; Capacitance Vishay - 08J4402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, Radial 10%; Capacitance Vishay
08J4402
Capacitor Tant, 22Uf, 35V, Radial 10%; Capacitance Vishay 08J4402
CAPACITOR TANT, 22UF, 35V, RADIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 22UF, 35V, RADIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X9035E6B1-ND 199D226X9035E6B1 08J4402
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Tantalum Capacitors - 353975 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details