Vishay Precision Group Tantalum Capacitors 199D226X9020D1V1E3

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9020D1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9020D1V1E3-ND
Tantalum Capacitors 199D226X9020D1V1E3-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial

22µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 20V, Radial 10%; Capacitance Vishay - 15P6955 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, Radial 10%; Capacitance Vishay
15P6955
Tantalum Capacitor, 22Uf, 20V, Radial 10%; Capacitance Vishay 15P6955
TANTALUM CAPACITOR, 22UF, 20V, RADIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, RADIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D226X9020D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9020D1V1E3
Tantalum Capacitors 199D226X9020D1V1E3
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D226X9020D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X9020D1V1E3
Capacitors - Tantalum Capacitors 199D226X9020D1V1E3
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X9020D1V1E3-ND 15P6955 199D226X9020D1V1E3 199D226X9020D1V1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 20V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers