22µF Conformal Coated Tantalum Capacitors 3V Radial
CAP TANT 22UF 10% 3V RADIAL
199D226X9003B2B1E3 ROHS COMPLIANT: YES
CAP TANT 22UF 10% 3V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D226X9003B2B1E3-ND | 199D226X9003B2B1E3 | 15P6932 | 199D226X9003B2B1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D226X9003B2B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |