Vishay Precision Group Tantalum Capacitors 199D225X9050C1V1

Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X9050C1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X9050C1V1-ND
Tantalum Capacitors 199D225X9050C1V1-ND
2.2µF Conformal Coated Tantalum Capacitors 50V Radial

2.2µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D225X9050C1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D225X9050C1V1
Capacitors - Tantalum Capacitors 199D225X9050C1V1
CAP TANT 2.2UF 10% 50V RADIAL

CAP TANT 2.2UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D225X9050C1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9050C1V1
Tantalum Capacitors 199D225X9050C1V1
CAP TANT 2.2UF 10% 50V RADIAL

CAP TANT 2.2UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 50V, Radial 10%; Capacitance Vishay - 30C8885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 50V, Radial 10%; Capacitance Vishay
30C8885
Capacitor Tant, 2.2Uf, 50V, Radial 10%; Capacitance Vishay 30C8885
CAPACITOR TANT, 2.2UF, 50V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 2.2UF, 50V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X9050C1V1-ND 199D225X9050C1V1 199D225X9050C1V1 30C8885
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 50V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details