Vishay Precision Group Tantalum Capacitors 199D225X9035B1V1

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X9035B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X9035B1V1-ND
Tantalum Capacitors 199D225X9035B1V1-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial

2.2µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D225X9035B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9035B1V1
Tantalum Capacitors 199D225X9035B1V1
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D225X9035B1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D225X9035B1V1
Capacitors - Tantalum Capacitors 199D225X9035B1V1
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, Radial 10%; Capacitance Vishay - 30C8883 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, Radial 10%; Capacitance Vishay
30C8883
Tantalum Capacitor, 2.2Uf, 35V, Radial 10%; Capacitance Vishay 30C8883
TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X9035B1V1-ND 199D225X9035B1V1 199D225X9035B1V1 30C8883
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814738 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers