Vishay Intertechnology, Inc. Tantalum Capacitors 199D225X9025A1V1

Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X9025A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X9025A1V1-ND
Tantalum Capacitors 199D225X9025A1V1-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial

2.2µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D225X9025A1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D225X9025A1V1
Capacitors - Tantalum Capacitors 199D225X9025A1V1
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D225X9025A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9025A1V1
Tantalum Capacitors 199D225X9025A1V1
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 25V, Radial 10%; Capacitance Vishay - 30C8881 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, Radial 10%; Capacitance Vishay
30C8881
Tantalum Capacitor, 2.2Uf, 25V, Radial 10%; Capacitance Vishay 30C8881
TANTALUM CAPACITOR, 2.2UF, 25V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 25V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X9025A1V1-ND 199D225X9025A1V1 199D225X9025A1V1 30C8881
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 25V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814634 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details