Vishay Intertechnology, Inc. 2.2uF 16V Capacitor 199D225X9016A1V1E3

Description
Cap Tant Solid 2.2uF 16V 10% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D225X9016A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D225X9016A1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 16V 10% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D225X9016A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D225X9016A1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF 16V Capacitor
59-199D225X9016A1V1E3
2.2uF 16V Capacitor 59-199D225X9016A1V1E3
Cap Tant Solid 2.2uF 16V 10% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D225X9016A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D225X9016A1V1E 3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V 10% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D225X9016A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D225X9016A1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 199D225X9016A1V1E3 - 905648-199D225X9016A1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 199D225X9016A1V1E3
905648-199D225X9016A1V1E3
Tantalum Capacitors - 199D225X9016A1V1E3 905648-199D225X9016A1V1E3
Manufacturer: Vishay Win Source Part Number: 905648-199D225X9016A 1V1E3 Series: TANTALEX®, 199D Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Conformal Coated Tantalum Capacitors 16 V Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040

Manufacturer: Vishay
Win Source Part Number: 905648-199D225X9016A1V1E3
Series: TANTALEX®, 199D
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Conformal Coated Tantalum Capacitors 16 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040

Buy Now Datasheet
Tantalum Capacitors - 718-1214-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1214-ND
Tantalum Capacitors 718-1214-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial

2.2µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%; Capacitance Vishay - 99M0579 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%; Capacitance Vishay
99M0579
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%; Capacitance Vishay 99M0579
TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D225X9016A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9016A1V1E3
Tantalum Capacitors 199D225X9016A1V1E3
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D225X9016A1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D225X9016A1V1E3
Capacitors - Tantalum Capacitors 199D225X9016A1V1E3
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D225X9016A1V1E3 905648-199D225X9016A1V1E3 718-1214-ND 99M0579 199D225X9016A1V1E3 199D225X9016A1V1E3
Product Name 2.2uF 16V Capacitor Tantalum Capacitors - 199D225X9016A1V1E3 Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 16V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details