Vishay Intertechnology, Inc. Tantalum Capacitors 199D225X0025A6B1E3

Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote
Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D225X0025A6B1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a voltage rating of 25V. It is designed with radial leads and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating up to +125 °C. The product is offered in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated for the lead-free versions. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. This component is a reliable choice for engineers seeking high-performance capacitors in compact designs.

Datasheet Summary
Powered by GS/AI

The 199D225X0025A6B1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a voltage rating of 25V. It is designed with radial leads and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating up to +125 °C. The product is offered in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated for the lead-free versions. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. This component is a reliable choice for engineers seeking high-performance capacitors in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X0025A6B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X0025A6B1E3-ND
Tantalum Capacitors 199D225X0025A6B1E3-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial

2.2µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D225X0025A6B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X0025A6B1E3
Tantalum Capacitors 199D225X0025A6B1E3
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D225X0025A6B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D225X0025A6B1E3
Capacitors - Tantalum Capacitors 199D225X0025A6B1E3
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D225X0025A6B1E3-ND 199D225X0025A6B1E3 199D225X0025A6B1E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers