The 199D225X0025A2A1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a voltage rating of 25V. It is designed with a solid-electrolyte construction, ensuring low leakage current and low dissipation factor, which contributes to its reliability in various applications. The capacitor is available in multiple lead styles and case sizes, accommodating different mounting requirements. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is compliant with RoHS standards when marked with "L" in the body. This capacitor is suitable for a wide range of consumer, commercial, and industrial applications, making it a versatile choice for engineers looking for dependable performance in their designs.
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 2.2UF 20% 25V RADIAL
CAP TANT 2.2UF 20% 25V RADIAL
199D225X0025A2A1 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D225X0025A2A1-ND | 199D225X0025A2A1 | 199D225X0025A2A1 | 15P6800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D225X0025A2A1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |