2.2µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 2.2UF 20% 20V RADIAL
CAP TANT 2.2UF 20% 20V RADIAL
199D, 2.2 F, +/-20 %, 20 V, A-Size Radial RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D225X0020A6B1-ND | 199D225X0020A6B1 | 199D225X0020A6B1 | 49C6104 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D, 2.2 F, +/-20 %, 20 V, A-Size Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |