0.22µF Conformal Coated Tantalum Capacitors 50V Radial
Capacitor,0.22uF,50V
CAP TANT 0.22UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D224X9050A6B1-ND | 49C6099 | 199D224X9050A6B1 |
| Product Name | Tantalum Capacitors | Capacitor,0.22Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |