Vishay Precision Group Tantalum Capacitors 199D157X0016F6B1

Description
150µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote
Description
150µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D157X0016F6B1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150 µF and a voltage rating of 16 V. It is designed with a radial lead configuration and is available in a resin-coated format. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a variety of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. Capacitance tolerance is ±20% as standard, with options for ±10% and ±5% available as special orders. The product is offered in multiple lead styles and packaging options, including tape and reel, which complies with EIA-468 standards. Additionally, it is available in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated by an "L" in the body marking. This capacitor is a reliable choice for engineers seeking a robust solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The 199D157X0016F6B1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150 µF and a voltage rating of 16 V. It is designed with a radial lead configuration and is available in a resin-coated format. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a variety of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. Capacitance tolerance is ±20% as standard, with options for ±10% and ±5% available as special orders. The product is offered in multiple lead styles and packaging options, including tape and reel, which complies with EIA-468 standards. Additionally, it is available in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated by an "L" in the body marking. This capacitor is a reliable choice for engineers seeking a robust solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D157X0016F6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D157X0016F6B1-ND
Tantalum Capacitors 199D157X0016F6B1-ND
150µF Conformal Coated Tantalum Capacitors 16V Radial

150µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D157X0016F6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D157X0016F6B1
Tantalum Capacitors 199D157X0016F6B1
CAP TANT 150UF 20% 16V RADIAL

CAP TANT 150UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D157X0016F6B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D157X0016F6B1
Capacitors - Tantalum Capacitors 199D157X0016F6B1
CAP TANT 150UF 20% 16V RADIAL

CAP TANT 150UF 20% 16V RADIAL

Supplier's Site
199D157X0016F6B1 Rohs Compliant Vishay - 15P6756 - Newark, An Avnet Company
Chicago, IL, United States
199D157X0016F6B1 Rohs Compliant Vishay
15P6756
199D157X0016F6B1 Rohs Compliant Vishay 15P6756
199D157X0016F6B1 ROHS COMPLIANT: NO

199D157X0016F6B1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D157X0016F6B1-ND 199D157X0016F6B1 199D157X0016F6B1 15P6756
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 199D157X0016F6B1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details