Vishay Intertechnology, Inc. Tantalum Capacitors 199D156X9035E6V1E3

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9035E6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9035E6V1E3-ND
Tantalum Capacitors 199D156X9035E6V1E3-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial

15µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
15uF 35V Capacitor
59-199D156X9035E6V1E3
15uF 35V Capacitor 59-199D156X9035E6V1E3
Cap Tant Solid 15uF 35V 10% (8.6 X 15mm) Radial 5.08mm 125°C Bulk Product overview: 199D156X9035E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D156X9035E6V1E 3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 35V 10% (8.6 X 15mm) Radial 5.08mm 125°C Bulk Product overview: 199D156X9035E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D156X9035E6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 35V, Radial 10%; Capacitance Vishay - 99M0575 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, Radial 10%; Capacitance Vishay
99M0575
Tantalum Capacitor, 15Uf, 35V, Radial 10%; Capacitance Vishay 99M0575
TANTALUM CAPACITOR, 15UF, 35V, RADIAL 10%; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, RADIAL 10%; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D156X9035E6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9035E6V1E3
Tantalum Capacitors 199D156X9035E6V1E3
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D156X9035E6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X9035E6V1E3
Capacitors - Tantalum Capacitors 199D156X9035E6V1E3
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X9035E6V1E3-ND 59-199D156X9035E6V1E3 99M0575 199D156X9035E6V1E3 199D156X9035E6V1E3
Product Name Tantalum Capacitors 15uF 35V Capacitor Tantalum Capacitor, 15Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers