Vishay Precision Group Capacitance Vishay 199D156X9020D1V1E3.

Description
Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes
Description
Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5390
Capacitance Vishay 15AC5390
Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5390
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Tantalum Capacitors - 1814738 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details