Vishay Intertechnology, Inc. Tantalum Capacitors 199D156X9016C2B1E3

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9016C2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9016C2B1E3-ND
Tantalum Capacitors 199D156X9016C2B1E3-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial

15µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D156X9016C2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9016C2B1E3
Tantalum Capacitors 199D156X9016C2B1E3
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D156X9016C2B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X9016C2B1E3
Capacitors - Tantalum Capacitors 199D156X9016C2B1E3
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 16V, Radial 10%; Capacitance Vishay - 15P6725 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, Radial 10%; Capacitance Vishay
15P6725
Capacitor Tant, 15Uf, 16V, Radial 10%; Capacitance Vishay 15P6725
CAPACITOR TANT, 15UF, 16V, RADIAL 10%; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, RADIAL 10%; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X9016C2B1E3-ND 199D156X9016C2B1E3 199D156X9016C2B1E3 15P6725
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers