Vishay Precision Group Capacitance Vishay 199D156X9016C1V1E3.

Description
Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:16V RoHS Compliant: Yes
Description
Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:16V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3466
Capacitance Vishay 61AC3466
Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:16V RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.54mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3466
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details