15µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 15UF 20% 25V RADIAL
Capacitor,15uF,25VDC
CAP TANT 15UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D156X0025D6B1-ND | 199D156X0025D6B1 | 49C6052 | 199D156X0025D6B1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |