15µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 15UF 20% 25V RADIAL
TANTALUM CAPACITOR, 15UF, 25V, RADIAL 20%; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No
CAP TANT 15UF 20% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D156X0025D1V1-ND | 199D156X0025D1V1 | 30C8865 | 199D156X0025D1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 25V, Radial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |