15µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 15UF 20% 20V RADIAL
Capacitor,15uF,20VDC
CAP TANT 15UF 20% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D156X0020D6V1-ND | 199D156X0020D6V1 | 49C6050 | 199D156X0020D6V1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,15Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |