Vishay Precision Group Tantalum Capacitors 199D156X0016C1V1

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X0016C1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X0016C1V1-ND
Tantalum Capacitors 199D156X0016C1V1-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial

15µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D156X0016C1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X0016C1V1
Tantalum Capacitors 199D156X0016C1V1
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D156X0016C1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X0016C1V1
Capacitors - Tantalum Capacitors 199D156X0016C1V1
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 15Uf, 16V, Radial 20%; Capacitance Vishay - 30C8864 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 16V, Radial 20%; Capacitance Vishay
30C8864
Tantalum Capacitor, 15Uf, 16V, Radial 20%; Capacitance Vishay 30C8864
TANTALUM CAPACITOR, 15UF, 16V, RADIAL 20%; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 16V, RADIAL 20%; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X0016C1V1-ND 199D156X0016C1V1 199D156X0016C1V1 30C8864
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 16V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details