1.5µF Conformal Coated Tantalum Capacitors 50V Radial
Capacitor,1.5uF,50VD
CAP TANT 1.5UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D155X0050C6V1-ND | 49C6028 | 199D155X0050C6V1 |
| Product Name | Tantalum Capacitors | Capacitor,1.5Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF |