0.15µF Conformal Coated Tantalum Capacitors 35V Radial
199D154X0035AXV1 ROHS COMPLIANT: NO
CAP TANT 0.15UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D154X0035AXV1-ND | 15P6642 | 199D154X0035AXV1 |
| Product Name | Tantalum Capacitors | 199D154X0035Axv1 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |