12µF Conformal Coated Tantalum Capacitors 25V Radial
199D, 12 F, +/-10 %, 25 V, D-Size Radial RoHS Compliant: No
CAP TANT 12UF 10% 25V RADIAL
CAP TANT 12UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D126X9025D1V1-ND | 49C6015 | 199D126X9025D1V1 | 199D126X9025D1V1 |
| Product Name | Tantalum Capacitors | 199D, 12 F, +/-10 %, 25 V, D-Size Radial Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |