The 199D107X9020F6B1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 20V. This solid-electrolyte capacitor is designed with radial leads and is available in various lead styles and case sizes, making it suitable for diverse applications in consumer, commercial, and industrial equipment. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. It exhibits low leakage current and low dissipation factor, ensuring reliable performance. The product is available in both lead (Pb)-free and tin/lead termination options, with RoHS compliance indicated by an "L" marking on the body. The capacitor is packaged in standard tape and reel formats, adhering to EIA-468 specifications, facilitating automated assembly processes.
100µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 100UF 10% 20V RADIAL
CAP TANT 100UF 10% 20V RADIAL
Capacitor,100uF,20VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D107X9020F6B1-ND | 199D107X9020F6B1 | 199D107X9020F6B1 | 49C6004 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,100Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |