100µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 100UF 20% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 199D107X06R3D1V1E3-ND | 199D107X06R3D1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 100 microF | 100 microF |