Vishay Precision Group Tantalum Capacitors 199D107X06R3D1V1

Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D107X06R3D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D107X06R3D1V1-ND
Tantalum Capacitors 199D107X06R3D1V1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V Radial

100µF Conformal Coated Tantalum Capacitors 6.3V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D107X06R3D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D107X06R3D1V1
Tantalum Capacitors 199D107X06R3D1V1
CAP TANT 100UF 20% 6.3V RADIAL

CAP TANT 100UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, Radial 20%; Capacitance Vishay - 30C8857 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, Radial 20%; Capacitance Vishay
30C8857
Capacitor Tant, 100Uf, 6.3V, Radial 20%; Capacitance Vishay 30C8857
CAPACITOR TANT, 100UF, 6.3V, RADIAL 20%; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.54mm; Operating Temperature Range:-55°C to +85°C RoHS Compliant: No

CAPACITOR TANT, 100UF, 6.3V, RADIAL 20%; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.54mm; Operating Temperature Range:-55°C to +85°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D107X06R3D1V1-ND 199D107X06R3D1V1 30C8857
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers