10µF Conformal Coated Tantalum Capacitors 35V Radial
10µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 10UF 10% 35V RADIAL
CAPACITOR TANT, 10UF, 35V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAP TANT 10UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1201-1-ND | 199D106X9035D6B1E3 | 15P6590 | 199D106X9035D6B1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |