Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9035D2B1E3

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X9035D2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X9035D2B1E3-ND
Tantalum Capacitors 199D106X9035D2B1E3-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay - 15P6584 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay
15P6584
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay 15P6584
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 199D106X9035D2B1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X9035D2B1E3
Capacitors - Tantalum Capacitors 199D106X9035D2B1E3
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D106X9035D2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9035D2B1E3
Tantalum Capacitors 199D106X9035D2B1E3
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X9035D2B1E3-ND 15P6584 199D106X9035D2B1E3 199D106X9035D2B1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details