Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9025C2B1E3

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-199D106X9025C2B1E3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D106X9025C2B1E3CT-ND
Tantalum Capacitors 718-199D106X9025C2B1E3CT-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial

10µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 718-199D106X9025C2B1E3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D106X9025C2B1E3TR-ND
Tantalum Capacitors 718-199D106X9025C2B1E3TR-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial

10µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D106X9025C2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9025C2B1E3
Tantalum Capacitors 199D106X9025C2B1E3
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay - 15P6567 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay
15P6567
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay 15P6567
TANTALUM CAPACITOR, 10UF, 25V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 199D106X9025C2B1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X9025C2B1E3
Capacitors - Tantalum Capacitors 199D106X9025C2B1E3
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-199D106X9025C2B1E3CT-ND 199D106X9025C2B1E3 15P6567 199D106X9025C2B1E3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details