Vishay Precision Group Tantalum Capacitors 199D106X9025C2B1

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X9025C2B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X9025C2B1-ND
Tantalum Capacitors 199D106X9025C2B1-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial

10µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D106X9025C2B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D106X9025C2B1
Capacitors - Tantalum Capacitors 199D106X9025C2B1
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay - 49C5986 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay
49C5986
Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay 49C5986
TANTALUM CAPACITOR, 10UF, 25V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 25V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D106X9025C2B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9025C2B1
Tantalum Capacitors 199D106X9025C2B1
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X9025C2B1-ND 199D106X9025C2B1 49C5986 199D106X9025C2B1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details