Vishay Precision Group Tantalum Capacitors 199D106X9020C2B1

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X9020C2B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X9020C2B1-ND
Tantalum Capacitors 199D106X9020C2B1-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial

10µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay - 49C5980 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay
49C5980
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay 49C5980
TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D106X9020C2B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9020C2B1
Tantalum Capacitors 199D106X9020C2B1
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D106X9020C2B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D106X9020C2B1
Capacitors - Tantalum Capacitors 199D106X9020C2B1
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X9020C2B1-ND 49C5980 199D106X9020C2B1 199D106X9020C2B1
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details