10µF Conformal Coated Tantalum Capacitors 10V Radial
Capacitor,10uF,10VDC
CAP TANT 10UF 10% 10V RADIAL
CAP TANT 10UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X9010BXB1-ND | 49C5963 | 199D106X9010BXB1 | 199D106X9010BXB1 |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |