The 199D106X0025CXV1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 25 V. It is designed with a solid-electrolyte construction, providing low leakage current and low dissipation factor, making it suitable for various consumer, commercial, and industrial applications. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. Capacitance tolerance is available at ±20% as standard, with options for ±10% and ±5% as special orders. The product is available in multiple lead styles and case sizes, and it can be packaged in bulk or tape and reel formats. Compliance with RoHS standards is indicated by the presence of "L" in the body marking for lead-free versions. This capacitor is a reliable choice for engineers seeking a robust component for their electronic designs.
10µF Conformal Coated Tantalum Capacitors 25V Radial
Capacitor,10uF,25VDC
CAP TANT 10UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X0025CXV1-ND | 49C5945 | 199D106X0025CXV1 |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF |