Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X0010B2B1E3

Description
10µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X0010B2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X0010B2B1E3-ND
Tantalum Capacitors 199D106X0010B2B1E3-ND
10µF Conformal Coated Tantalum Capacitors 10V Radial

10µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D106X0010B2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X0010B2B1E3
Tantalum Capacitors 199D106X0010B2B1E3
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site Datasheet
199D106X0010B2B1E3 Rohs Compliant Vishay - 15P6458 - Newark, An Avnet Company
Chicago, IL, United States
199D106X0010B2B1E3 Rohs Compliant Vishay
15P6458
199D106X0010B2B1E3 Rohs Compliant Vishay 15P6458
199D106X0010B2B1E3 ROHS COMPLIANT: YES

199D106X0010B2B1E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 199D106X0010B2B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D106X0010B2B1E3
Capacitors - Tantalum Capacitors 199D106X0010B2B1E3
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X0010B2B1E3-ND 199D106X0010B2B1E3 15P6458 199D106X0010B2B1E3
Product Name Tantalum Capacitors Tantalum Capacitors 199D106X0010B2B1E3 Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details