1µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 1UF 10% 50V RADIAL
Capacitor,1uF,50VDC,
CAP TANT 1UF 10% 50V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D105X9050BZV1-ND | 199D105X9050BZV1 | 49C5923 | 199D105X9050BZV1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |