Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9050B1V1

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9050B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9050B1V1-ND
Tantalum Capacitors 199D105X9050B1V1-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial

1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Singapore, Singapore
1uF 50V Capacitor
59-199D105X9050B1V1
1uF 50V Capacitor 59-199D105X9050B1V1
Cap Tant Solid 1uF 50V 10% (5 X 7.62mm) Radial 2.54mm 125°C Bulk Product overview: 199D105X9050B1V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 50V 10% (5 X 7.62mm) Radial 2.54mm 125°C Bulk Product overview: 199D105X9050B1V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9050B1V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay - 30C8838 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay
30C8838
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay 30C8838
CAPACITOR TANT, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D105X9050B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9050B1V1
Tantalum Capacitors 199D105X9050B1V1
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D105X9050B1V1-ND 59-199D105X9050B1V1 30C8838 199D105X9050B1V1
Product Name Tantalum Capacitors 1uF 50V Capacitor Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details