Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9035A6V1E3

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1210-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1210-ND
Tantalum Capacitors 718-1210-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1uF 35V Capacitor
59-199D105X9035A6V1E3
Through-Hole 1uF 35V Capacitor 59-199D105X9035A6V1E3
1uF 35V Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A6V1E 3 can be used for catalog matching and distributor lookup.

1uF 35V Tantalum Capacitor, Radial, Through Hole Product overview: 199D105X9035A6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9035A6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay - 99M0557 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay
99M0557
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay 99M0557
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D105X9035A6V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D105X9035A6V1E3
Capacitors - Tantalum Capacitors 199D105X9035A6V1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D105X9035A6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9035A6V1E3
Tantalum Capacitors 199D105X9035A6V1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1210-ND 59-199D105X9035A6V1E3 99M0557 199D105X9035A6V1E3 199D105X9035A6V1E3
Product Name Tantalum Capacitors Through-Hole 1uF 35V Capacitor Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers