Vishay Precision Group Tantalum Capacitors 199D105X9035A6V1

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9035A6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9035A6V1-ND
Tantalum Capacitors 199D105X9035A6V1-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D105X9035A6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9035A6V1
Tantalum Capacitors 199D105X9035A6V1
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 35V, Radial 10%; Capacitance Vishay - 49C5920 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, Radial 10%; Capacitance Vishay
49C5920
Capacitor Tant, 1Uf, 35V, Radial 10%; Capacitance Vishay 49C5920
CAPACITOR TANT, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9035A6V1-ND 199D105X9035A6V1 49C5920
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details