Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9035A2B1E3

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-199D105X9035A2B1E3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D105X9035A2B1E3TR-ND
Tantalum Capacitors 718-199D105X9035A2B1E3TR-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 718-199D105X9035A2B1E3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D105X9035A2B1E3CT-ND
Tantalum Capacitors 718-199D105X9035A2B1E3CT-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D105X9035A2B1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D105X9035A2B1E3
Capacitors - Tantalum Capacitors 199D105X9035A2B1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D105X9035A2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9035A2B1E3
Tantalum Capacitors 199D105X9035A2B1E3
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tantalum, 1Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay - 15P6434 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tantalum, 1Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay
15P6434
Capacitor Tantalum, 1Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay 15P6434
CAPACITOR TANTALUM, 1UF, 35V, RADIAL 10%, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

CAPACITOR TANTALUM, 1UF, 35V, RADIAL 10%, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-199D105X9035A2B1E3TR-ND 199D105X9035A2B1E3 199D105X9035A2B1E3 15P6434
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum, 1Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers