Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9025AXV1E3

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9025AXV1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9025AXV1E3-ND
Tantalum Capacitors 199D105X9025AXV1E3-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial

1µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
199D105X9025Axv1E3 Rohs Compliant Vishay - 15P6420 - Newark, An Avnet Company
Chicago, IL, United States
199D105X9025Axv1E3 Rohs Compliant Vishay
15P6420
199D105X9025Axv1E3 Rohs Compliant Vishay 15P6420
199D105X9025AXV1E3 ROHS COMPLIANT: YES

199D105X9025AXV1E3 ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 199D105X9025AXV1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9025AXV1E3
Tantalum Capacitors 199D105X9025AXV1E3
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9025AXV1E3-ND 15P6420 199D105X9025AXV1E3
Product Name Tantalum Capacitors 199D105X9025Axv1E3 Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details