Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9025A2B1E3

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9025A2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9025A2B1E3-ND
Tantalum Capacitors 199D105X9025A2B1E3-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial

1µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay - 15P6422 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay
15P6422
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay 15P6422
CAPACITOR TANT, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D105X9025A2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9025A2B1E3
Tantalum Capacitors 199D105X9025A2B1E3
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9025A2B1E3-ND 15P6422 199D105X9025A2B1E3
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers