Vishay Precision Group Tantalum Capacitors 199D105X5035A1V1

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X5035A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X5035A1V1-ND
Tantalum Capacitors 199D105X5035A1V1-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay - 49C5901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay
49C5901
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay 49C5901
Capacitor,1uF,35VDC, 5-% Tol,5+% Tol RoHS Compliant: No

Capacitor,1uF,35VDC,5-% Tol,5+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D105X5035A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X5035A1V1
Tantalum Capacitors 199D105X5035A1V1
CAP TANT 1UF 5% 35V RADIAL

CAP TANT 1UF 5% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X5035A1V1-ND 49C5901 199D105X5035A1V1
Product Name Tantalum Capacitors Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers