Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X0035A7V1E3

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X0035A7V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X0035A7V1E3-ND
Tantalum Capacitors 199D105X0035A7V1E3-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
199D105X0035A7V1E3 Rohs Compliant Vishay - 15P6389 - Newark, An Avnet Company
Chicago, IL, United States
199D105X0035A7V1E3 Rohs Compliant Vishay
15P6389
199D105X0035A7V1E3 Rohs Compliant Vishay 15P6389
199D105X0035A7V1E3 ROHS COMPLIANT: YES

199D105X0035A7V1E3 ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 199D105X0035A7V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X0035A7V1E3
Tantalum Capacitors 199D105X0035A7V1E3
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X0035A7V1E3-ND 15P6389 199D105X0035A7V1E3
Product Name Tantalum Capacitors 199D105X0035A7V1E3 Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details