0.1µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.1UF 10% 35V RADIAL
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D104X9035AYV1-ND | 199D104X9035AYV1 | 30C8830 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |