Vishay Precision Group Tantalum Capacitors 199D104X9035A1V1

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D104X9035A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D104X9035A1V1-ND
Tantalum Capacitors 199D104X9035A1V1-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial

0.1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay - 49C5881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay
49C5881
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay 49C5881
CAPACITOR TANT, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D104X9035A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D104X9035A1V1
Tantalum Capacitors 199D104X9035A1V1
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D104X9035A1V1-ND 49C5881 199D104X9035A1V1
Product Name Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K020P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers