The 195D686X9016R8T is a tantalum capacitor with a capacitance of 68 µF and a voltage rating of 16 V. It features a capacitance tolerance of ±10% and is packaged in a standard case size suitable for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is compliant with RoHS standards, and its terminations are 100% tin. The product is available in tape and reel packaging, making it suitable for automated assembly processes. It is designed for applications requiring stable capacitance and reliability under varying environmental conditions.
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)
CAP TANT 68UF 10% 16V 2824
CAP TANT 68UF 10% 16V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 195D686X9016R8T-ND | 195D686X9016R8T | 195D686X9016R8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |